Microchip Technology, Inc. 2.85V 0.15A LDO Voltage Regulator IC MIC5305-2.85BML

Description
IC REG LDO 2.85V 0.15A 6MLF Product overview: MIC5305-2.85BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.85BML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.85V 0.15A 6MLF Product overview: MIC5305-2.85BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.85BML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 0.15A LDO Voltage Regulator IC
699-MIC5305-2.85BML
2.85V 0.15A LDO Voltage Regulator IC 699-MIC5305-2.85BML
IC REG LDO 2.85V 0.15A 6MLF Product overview: MIC5305-2.85BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.85BML can be used for catalog matching and distributor lookup.

IC REG LDO 2.85V 0.15A 6MLF Product overview: MIC5305-2.85BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.85BML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.85BML - 208412-MIC5305-2.85BML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.85BML
208412-MIC5305-2.85BML
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.85BML 208412-MIC5305-2.85BML
Manufacturer: Microchip Technology Win Source Part Number: 208412-MIC5305-2.85B ML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 6-MLF (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.85V @ 150mA Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 208412-MIC5305-2.85BML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.85V @ 150mA
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5305-2.85BML 208412-MIC5305-2.85BML
Product Name 2.85V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.85BML
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 6-MLF (2x2)
Output Voltage 2.85 volts 2.85 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.8500 volts 0.8500 volts
Unlock Full Specs
to access all available technical data