Microchip Technology, Inc. 2.5V 0.15A LDO Voltage Regulator IC MIC5305-2.5BD5

Description
IC REG LDO 2.5V 0.15A TSOT23-5 Product overview: MIC5305-2.5BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.5BD5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 0.15A TSOT23-5 Product overview: MIC5305-2.5BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.5BD5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 0.15A LDO Voltage Regulator IC
699-MIC5305-2.5BD5
2.5V 0.15A LDO Voltage Regulator IC 699-MIC5305-2.5BD5
IC REG LDO 2.5V 0.15A TSOT23-5 Product overview: MIC5305-2.5BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.5BD5 can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 0.15A TSOT23-5 Product overview: MIC5305-2.5BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-2.5BD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.5BD5 - 038353-MIC5305-2.5BD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.5BD5
038353-MIC5305-2.5BD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.5BD5 038353-MIC5305-2.5BD5
Manufacturer: Microchip Technology Win Source Part Number: 038353-MIC5305-2.5BD 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038353-MIC5305-2.5BD5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5305-2.5BD5 038353-MIC5305-2.5BD5
Product Name 2.5V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5305-2.5BD5
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; TSOT-23-5
Output Voltage 2.5 volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 5 volts
View Details