Microchip Technology, Inc. 1.8V 0.15A LDO Voltage Regulator IC MIC5305-1.8BD5

Description
IC REG LDO 1.8V 0.15A TSOT23-5 Product overview: MIC5305-1.8BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.8BD5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.8V 0.15A TSOT23-5 Product overview: MIC5305-1.8BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.8BD5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 0.15A LDO Voltage Regulator IC
699-MIC5305-1.8BD5
1.8V 0.15A LDO Voltage Regulator IC 699-MIC5305-1.8BD5
IC REG LDO 1.8V 0.15A TSOT23-5 Product overview: MIC5305-1.8BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.8BD5 can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 0.15A TSOT23-5 Product overview: MIC5305-1.8BD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.8BD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.8BD5 - 1076992-MIC5305-1.8BD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.8BD5
1076992-MIC5305-1.8BD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.8BD5 1076992-MIC5305-1.8BD5
Manufacturer: Microchip Technology Win Source Part Number: 1076992-MIC5305-1.8B D5 Packaging: Bulk Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA PSRR: 85dB to 65dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076992-MIC5305-1.8BD5
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 150μA
PSRR: 85dB to 65dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5305-1.8BD5
PMIC - Voltage Regulators - Linear MIC5305-1.8BD5
IC REG LIN 1.8V 150MA TSOT23-5

IC REG LIN 1.8V 150MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5305-1.8BD5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5305-1.8BD5
Voltage Regulators - Linear MIC5305-1.8BD5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5305-1.8BD5 1076992-MIC5305-1.8BD5 MIC5305-1.8BD5 MIC5305-1.8BD5
Product Name 1.8V 0.15A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.8BD5 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data