Microchip Technology, Inc. Single 150mA Low Iq LDO with Dual Vpin Select MIC5304

Description
The MIC5304 is a low quiescent current, low dropout regulator with selectable output voltage designed for applications that require two levels of output voltage regulation. The MIC5304 is an ideal solution for programming memory cards as well as for conserving power in portable applications. The MIC5304 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers fast transient response while still maintaining low quiescent current levels. The MIC5304 is an ideal solution for battery-operated applications due to ultra-low operating current and extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic-compatible enable pin, the MIC5304 can be put into a zero off-mode current state, drawing virtually no current when disabled. Board space and component cost is minimized because the MIC5304 operates with very small 1µF ceramic capacitors. The MIC5304 also features thermal shutdown and current limit protection. Additional Features 150mA output current Logic-controlled selectable output voltage Fast transition time between selected output voltages Input voltage range: 2.3V to 5.5V Low 24µA operating current Stable with 1µF ceramic capacitors Low dropout voltage: 85mV at 150mA Thermal shutdown and current limit protection
Datasheet
Description
The MIC5304 is a low quiescent current, low dropout regulator with selectable output voltage designed for applications that require two levels of output voltage regulation. The MIC5304 is an ideal solution for programming memory cards as well as for conserving power in portable applications. The MIC5304 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers fast transient response while still maintaining low quiescent current levels. The MIC5304 is an ideal solution for battery-operated applications due to ultra-low operating current and extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic-compatible enable pin, the MIC5304 can be put into a zero off-mode current state, drawing virtually no current when disabled. Board space and component cost is minimized because the MIC5304 operates with very small 1µF ceramic capacitors. The MIC5304 also features thermal shutdown and current limit protection. Additional Features 150mA output current Logic-controlled selectable output voltage Fast transition time between selected output voltages Input voltage range: 2.3V to 5.5V Low 24µA operating current Stable with 1µF ceramic capacitors Low dropout voltage: 85mV at 150mA Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 150mA Low Iq LDO with Dual Vpin Select - MIC5304 - Microchip Technology, Inc.
Chandler, AZ, United States
Single 150mA Low Iq LDO with Dual Vpin Select
MIC5304
Single 150mA Low Iq LDO with Dual Vpin Select MIC5304
The MIC5304 is a low quiescent current, low dropout regulator with selectable output voltage designed for applications that require two levels of output voltage regulation. The MIC5304 is an ideal solution for programming memory cards as well as for conserving power in portable applications. The MIC5304 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers fast transient response while still maintaining low quiescent current levels. The MIC5304 is an ideal solution for battery-operated applications due to ultra-low operating current and extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic-compatible enable pin, the MIC5304 can be put into a zero off-mode current state, drawing virtually no current when disabled. Board space and component cost is minimized because the MIC5304 operates with very small 1µF ceramic capacitors. The MIC5304 also features thermal shutdown and current limit protection. Additional Features 150mA output current Logic-controlled selectable output voltage Fast transition time between selected output voltages Input voltage range: 2.3V to 5.5V Low 24µA operating current Stable with 1µF ceramic capacitors Low dropout voltage: 85mV at 150mA Thermal shutdown and current limit protection

The MIC5304 is a low quiescent current, low dropout regulator with selectable output voltage designed for applications that require two levels of output voltage regulation. The MIC5304 is an ideal solution for programming memory cards as well as for conserving power in portable applications. The MIC5304 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers fast transient response while still maintaining low quiescent current levels.

The MIC5304 is an ideal solution for battery-operated applications due to ultra-low operating current and extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic-compatible enable pin, the MIC5304 can be put into a zero off-mode current state, drawing virtually no current when disabled.

Board space and component cost is minimized because the MIC5304 operates with very small 1µF ceramic capacitors.

The MIC5304 also features thermal shutdown and current limit protection.

Additional Features

    • 150mA output current
    • Logic-controlled selectable output voltage
    • Fast transition time between selected output voltages
    • Input voltage range: 2.3V to 5.5V
    • Low 24µA operating current
    • Stable with 1µF ceramic capacitors
    • Low dropout voltage: 85mV at 150mA
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5304
Product Name Single 150mA Low Iq LDO with Dual Vpin Select
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
 - S6BP401AJ0SN1B200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40-808
View Details