Microchip Technology, Inc. Ultra-Small 300mA Single ULDO MIC5303

Description
The MIC5303 is an ultra-small, ultra-low dropout CMOS regulator, ULDO™ that is ideal for today's most demanding portable applications including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMPs), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 300mA. It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5303 can also be put into a zero off-mode current state, drawing no current when disabled. Additional Features Low dropout voltage: 100mV at 300mA Output noise: 120µVrms Input voltage range: 2.3V to 5.5V 300mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 35µs turn-on time High output accuracy: ±2% initial accuracy ±3% over temperature Thermal shutdown and current limit protection
Datasheet
Description
The MIC5303 is an ultra-small, ultra-low dropout CMOS regulator, ULDO™ that is ideal for today's most demanding portable applications including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMPs), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 300mA. It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5303 can also be put into a zero off-mode current state, drawing no current when disabled. Additional Features Low dropout voltage: 100mV at 300mA Output noise: 120µVrms Input voltage range: 2.3V to 5.5V 300mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 35µs turn-on time High output accuracy: ±2% initial accuracy ±3% over temperature Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Small 300mA Single ULDO - MIC5303 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra-Small 300mA Single ULDO
MIC5303
Ultra-Small 300mA Single ULDO MIC5303
The MIC5303 is an ultra-small, ultra-low dropout CMOS regulator, ULDO™ that is ideal for today's most demanding portable applications including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMPs), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 300mA. It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5303 can also be put into a zero off-mode current state, drawing no current when disabled. Additional Features Low dropout voltage: 100mV at 300mA Output noise: 120µVrms Input voltage range: 2.3V to 5.5V 300mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 35µs turn-on time High output accuracy: ±2% initial accuracy ±3% over temperature Thermal shutdown and current limit protection

The MIC5303 is an ultra-small, ultra-low dropout CMOS regulator, ULDO™ that is ideal for today's most demanding portable applications including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMPs), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 300mA.

It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5303 can also be put into a zero off-mode current state, drawing no current when disabled.

Additional Features

    • Low dropout voltage: 100mV at 300mA
    • Output noise: 120µVrms
    • Input voltage range: 2.3V to 5.5V
    • 300mA guaranteed output current
    • Stable with ceramic output capacitors
    • Low quiescent current: 85µA total
    • 35µs turn-on time
    • High output accuracy:
      • ±2% initial accuracy
      • ±3% over temperature
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5303
Product Name Ultra-Small 300mA Single ULDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8824PWPR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO220-5 - 376-IPS511F - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-5 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details