Microchip Technology, Inc. 2.6V 0.3A LDO Voltage Regulator IC MIC5303-2.6YMT

Description
IC REG LDO 2.6V 0.3A 4TMLF Product overview: MIC5303-2.6YMT from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5303-2.6YMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.6V 0.3A 4TMLF Product overview: MIC5303-2.6YMT from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5303-2.6YMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.6V 0.3A LDO Voltage Regulator IC
699-MIC5303-2.6YMT
2.6V 0.3A LDO Voltage Regulator IC 699-MIC5303-2.6YMT
IC REG LDO 2.6V 0.3A 4TMLF Product overview: MIC5303-2.6YMT from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5303-2.6YMT can be used for catalog matching and distributor lookup.

IC REG LDO 2.6V 0.3A 4TMLF Product overview: MIC5303-2.6YMT from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5303-2.6YMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5303-2.6YMT - 041651-MIC5303-2.6YMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5303-2.6YMT
041651-MIC5303-2.6YMT
PMIC - PMIC - Voltage Regulators - Linear - MIC5303-2.6YMT 041651-MIC5303-2.6YMT
Manufacturer: Microchip Technology Win Source Part Number: 041651-MIC5303-2.6YM T Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.1V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-TMLF (1.2x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.6V Dropout Voltage-Max: 0.2V @ 300mA Operating Supply Current: 120μA PSRR: 65dB to 42dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 041651-MIC5303-2.6YMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.1V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-TMLF (1.2x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.2V @ 300mA
Operating Supply Current: 120μA
PSRR: 65dB to 42dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5303-2.6YMT 041651-MIC5303-2.6YMT
Product Name 2.6V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5303-2.6YMT
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 4-TMLF (1.2x1.6)
Output Voltage 2.6 volts 2.6 volts
IOUT 0.3000 amps 0.3000 amps
Dropout Voltage 0.2000 volts 0.2000 volts
Unlock Full Specs
to access all available technical data