Microchip Technology, Inc. Ultra-Small 150mA Single LDO MIC5302

Description
The MIC5302 is an ultra-small, ultra-low dropout CMOS regulator; a ULDO that is ideal for today's most demanding portable applications, including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMP), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 150mA. It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5302 can also be put into a zero off-mode current state, drawing no current when disabled. Additional Features Low dropout voltage: 50mV at 150mA Output noise: 120µVrms Input voltage range: 2.3V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 35µs turn-on time High output accuracy: ±2% initial accuracy ±3% over temperature Thermal shutdown and current limit protection
Datasheet
Description
The MIC5302 is an ultra-small, ultra-low dropout CMOS regulator; a ULDO that is ideal for today's most demanding portable applications, including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMP), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 150mA. It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5302 can also be put into a zero off-mode current state, drawing no current when disabled. Additional Features Low dropout voltage: 50mV at 150mA Output noise: 120µVrms Input voltage range: 2.3V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 35µs turn-on time High output accuracy: ±2% initial accuracy ±3% over temperature Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Small 150mA Single LDO - MIC5302 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra-Small 150mA Single LDO
MIC5302
Ultra-Small 150mA Single LDO MIC5302
The MIC5302 is an ultra-small, ultra-low dropout CMOS regulator; a ULDO that is ideal for today's most demanding portable applications, including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMP), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 150mA. It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5302 can also be put into a zero off-mode current state, drawing no current when disabled. Additional Features Low dropout voltage: 50mV at 150mA Output noise: 120µVrms Input voltage range: 2.3V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low quiescent current: 85µA total 35µs turn-on time High output accuracy: ±2% initial accuracy ±3% over temperature Thermal shutdown and current limit protection

The MIC5302 is an ultra-small, ultra-low dropout CMOS regulator; a ULDO that is ideal for today's most demanding portable applications, including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMP), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 150mA.

It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5302 can also be put into a zero off-mode current state, drawing no current when disabled.

Additional Features

    • Low dropout voltage: 50mV at 150mA
    • Output noise: 120µVrms
    • Input voltage range: 2.3V to 5.5V
    • 150mA guaranteed output current
    • Stable with ceramic output capacitors
    • Low quiescent current: 85µA total
    • 35µs turn-on time
    • High output accuracy:
      • ±2% initial accuracy
      • ±3% over temperature
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5302
Product Name Ultra-Small 150mA Single LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UC1845-SP Current Mode PWM Controller - 5962-8670404VXA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Board Mount Modules - ATS2812S - 990136-ATS2812S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 12 volts
Output Power 25 watts
View Details
Gates and Inverters - 74HC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details