Microchip Technology, Inc. Ldo, Adj, 0.15A, 0.04Vdo, 2%, 6Mlf; Output Type Microchip MIC5301YML-TR

Description
LDO, ADJ, 0.15A, 0.04VDO, 2%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.15A, 0.04VDO, 2%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.15A, 0.04Vdo, 2%, 6Mlf; Output Type Microchip - 03AJ2141 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.15A, 0.04Vdo, 2%, 6Mlf; Output Type Microchip
03AJ2141
Ldo, Adj, 0.15A, 0.04Vdo, 2%, 6Mlf; Output Type Microchip 03AJ2141
LDO, ADJ, 0.15A, 0.04VDO, 2%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes

LDO, ADJ, 0.15A, 0.04VDO, 2%, 6MLF; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:5.5V; Output Current:150mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2141
Product Name Ldo, Adj, 0.15A, 0.04Vdo, 2%, 6Mlf; Output Type Microchip
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details