Microchip Technology, Inc. Ldo Volt Reg, 0.15A, 3.3V, Tsot-23-5; Output Type Microchip MIC5301-3.3YD5-TR

Description
LDO VOLT REG, 0.15A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.15A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.15A, 3.3V, Tsot-23-5; Output Type Microchip - 03AJ2140 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.15A, 3.3V, Tsot-23-5; Output Type Microchip
03AJ2140
Ldo Volt Reg, 0.15A, 3.3V, Tsot-23-5; Output Type Microchip 03AJ2140
LDO VOLT REG, 0.15A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.15A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2140
Product Name Ldo Volt Reg, 0.15A, 3.3V, Tsot-23-5; Output Type Microchip
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details