Microchip Technology, Inc. Ldo, 0.04V, 0.15A, 3V, 3%, 5Sot23; Output Type Microchip MIC5301-3.0YD5-TR

Description
LDO, 0.04V, 0.15A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 0.04V, 0.15A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.04V, 0.15A, 3V, 3%, 5Sot23; Output Type Microchip - 03AJ2139 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.04V, 0.15A, 3V, 3%, 5Sot23; Output Type Microchip
03AJ2139
Ldo, 0.04V, 0.15A, 3V, 3%, 5Sot23; Output Type Microchip 03AJ2139
LDO, 0.04V, 0.15A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, 0.04V, 0.15A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2139
Product Name Ldo, 0.04V, 0.15A, 3V, 3%, 5Sot23; Output Type Microchip
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details