Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5301-2.8YMTTR MIC5301-2.8YMTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044789-MIC5301-2.8YM TTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.04V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TMLF (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 120μA PSRR: 75dB to 50dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044789-MIC5301-2.8YM TTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.04V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TMLF (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 120μA PSRR: 75dB to 50dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5301-2.8YMTTR - 044789-MIC5301-2.8YMTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5301-2.8YMTTR
044789-MIC5301-2.8YMTTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5301-2.8YMTTR 044789-MIC5301-2.8YMTTR
Manufacturer: Microchip Technology Win Source Part Number: 044789-MIC5301-2.8YM TTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.04V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-TMLF (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.1V @ 150mA Operating Supply Current: 120μA PSRR: 75dB to 50dB (1kHz to 20kHz) Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 044789-MIC5301-2.8YMTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.04V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TMLF (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 120μA
PSRR: 75dB to 50dB (1kHz to 20kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
2.8V 0.15A LDO Voltage Regulator IC
699-MIC5301-2.8YMTTR
2.8V 0.15A LDO Voltage Regulator IC 699-MIC5301-2.8YMTTR
IC REG LDO 2.8V 0.15A 6TMLF Product overview: MIC5301-2.8YMTTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5301-2.8YMTTR can be used for catalog matching and distributor lookup.

IC REG LDO 2.8V 0.15A 6TMLF Product overview: MIC5301-2.8YMTTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5301-2.8YMTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 044789-MIC5301-2.8YMTTR 699-MIC5301-2.8YMTTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5301-2.8YMTTR 2.8V 0.15A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 6-TMLF (1.6x1.6) Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data