Microchip Technology, Inc. Ic, Ldo, 5V, 150Ma, Low Iq, 5To252; Output Type Microchip MIC5295-5.0YD

Description
IC, LDO, 5V, 150MA, LOW IQ, 5TO252; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, LDO, 5V, 150MA, LOW IQ, 5TO252; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 5V, 150Ma, Low Iq, 5To252; Output Type Microchip - 51AK9199 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 5V, 150Ma, Low Iq, 5To252; Output Type Microchip
51AK9199
Ic, Ldo, 5V, 150Ma, Low Iq, 5To252; Output Type Microchip 51AK9199
IC, LDO, 5V, 150MA, LOW IQ, 5TO252; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, LDO, 5V, 150MA, LOW IQ, 5TO252; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AK9199
Product Name Ic, Ldo, 5V, 150Ma, Low Iq, 5To252; Output Type Microchip
Input Voltage 2.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details