Microchip Technology, Inc. Volt Reg, Adj, 0.15A, -40 To 125Deg C Rohs Compliant Microchip MIC5283YME

Description
VOLT REG, ADJ, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
VOLT REG, ADJ, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5283 is a high-performance linear voltage regulator designed for applications requiring a wide input voltage range of 6V to 120V DC and an output current of up to 150mA. It features an adjustable output voltage range from 1.22V to 5.5V, with an initial accuracy of ±3%. The device operates efficiently with an ultra-low quiescent current of 8µA and provides a high power supply rejection ratio of 75dB at 10kHz, making it suitable for industrial and telecom applications. The MIC5283 is optimized for high-voltage line transients, ensuring reliability in harsh environments. It includes thermal shutdown and current limit protection for enhanced safety. The regulator is available in both an 8-pin ePad SOIC package and a compact 3mm x 3mm MLF package, both of which are RoHS compliant and lead-free. The operating temperature range is from -40°C to +125°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The MIC5283 is a high-performance linear voltage regulator designed for applications requiring a wide input voltage range of 6V to 120V DC and an output current of up to 150mA. It features an adjustable output voltage range from 1.22V to 5.5V, with an initial accuracy of ±3%. The device operates efficiently with an ultra-low quiescent current of 8µA and provides a high power supply rejection ratio of 75dB at 10kHz, making it suitable for industrial and telecom applications. The MIC5283 is optimized for high-voltage line transients, ensuring reliability in harsh environments. It includes thermal shutdown and current limit protection for enhanced safety. The regulator is available in both an 8-pin ePad SOIC package and a compact 3mm x 3mm MLF package, both of which are RoHS compliant and lead-free. The operating temperature range is from -40°C to +125°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Adj, 0.15A, -40 To 125Deg C Rohs Compliant Microchip - 99AC9339 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Adj, 0.15A, -40 To 125Deg C Rohs Compliant Microchip
99AC9339
Volt Reg, Adj, 0.15A, -40 To 125Deg C Rohs Compliant Microchip 99AC9339
VOLT REG, ADJ, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, ADJ, 0.15A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC9339
Product Name Volt Reg, Adj, 0.15A, -40 To 125Deg C Rohs Compliant Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details