Microchip Technology, Inc. 120Vin 150mA Ultra-Low Iq High-PSRR LDO MIC5283

Description
The MIC5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5283 offers ±3% initial accuracy, extremely high-power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8µA. The MIC5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.22V to 5.5V) options. The MIC5283 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, and ePad SOIC-8 packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 8µA 150mA guaranteed output current Adjustable output from 1.22V to 5.5V Stable with ceramic output capacitors Ultra-high PSRR (75dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient 8-pin ePad SOIC packages
Datasheet
Description
The MIC5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5283 offers ±3% initial accuracy, extremely high-power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8µA. The MIC5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.22V to 5.5V) options. The MIC5283 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, and ePad SOIC-8 packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 8µA 150mA guaranteed output current Adjustable output from 1.22V to 5.5V Stable with ceramic output capacitors Ultra-high PSRR (75dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient 8-pin ePad SOIC packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120Vin 150mA Ultra-Low Iq High-PSRR LDO - MIC5283 - Microchip Technology, Inc.
Chandler, AZ, United States
120Vin 150mA Ultra-Low Iq High-PSRR LDO
MIC5283
120Vin 150mA Ultra-Low Iq High-PSRR LDO MIC5283
The MIC5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5283 offers ±3% initial accuracy, extremely high-power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8µA. The MIC5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.22V to 5.5V) options. The MIC5283 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, and ePad SOIC-8 packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 8µA 150mA guaranteed output current Adjustable output from 1.22V to 5.5V Stable with ceramic output capacitors Ultra-high PSRR (75dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient 8-pin ePad SOIC packages

The MIC5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA.

Ideal for high input voltage applications such as industrial and telecom, the MIC5283 offers ±3% initial accuracy, extremely high-power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8µA. The MIC5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications.

The MIC5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.22V to 5.5V) options. The MIC5283 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, and ePad SOIC-8 packages.

Additional Features

    • Wide input voltage range: 6V to 120V DC
    • Ultra-low quiescent current: 8µA
    • 150mA guaranteed output current
    • Adjustable output from 1.22V to 5.5V
    • Stable with ceramic output capacitors
    • Ultra-high PSRR (75dB at 10kHz)
    • Ultra-high line rejection (load dump)
    • High output accuracy:
      • ±3% initial accuracy
    • Thermal shutdown and current limit protection
    • Thermally efficient 8-pin ePad SOIC packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5283
Product Name 120Vin 150mA Ultra-Low Iq High-PSRR LDO
Package Type SOIC; Other; ['SOIC', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES - TLE9461ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24630RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details