Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MLF® (2x2)
IC REG LINEAR 3.3V 150MA 8MLF
Linear Voltage Regulators 120Vin 150mA Ultra-Low Iq High-PSRR Linear Requlator
IC REG LINEAR 3.3V 150MA 8MLF
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5283-3.3YML-T5 | MIC5283-3.3YML-T5 | MIC5283-3.3YML-T5 | MIC5283-3.3YML-T5 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Life Cycle Stage | Active | |||
| Output Voltage | 3.3 to ? volts | 3.3 volts |