Microchip Technology, Inc. 120V High PSRR LDO MIC5282

Description
The MIC5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MIC5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MIC5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 50mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR (80dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages
Description
The MIC5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MIC5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MIC5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 50mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR (80dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5282 is a high-performance linear regulator designed to operate with an input voltage range of 6V to 120V DC, making it suitable for high input voltage applications such as industrial and telecom systems. It provides a guaranteed output current of up to 50mA and features an ultra-low quiescent current of 6µA, which is beneficial for power-sensitive applications. The regulator offers adjustable output voltage options ranging from 1.27V to 5.5V, as well as fixed output options of 3.3V and 5.0V. With an impressive power supply rejection ratio (PSRR) of 80dB at 10kHz, the MIC5282 is optimized for high-voltage line transients, ensuring stable performance in harsh environments. It operates over a temperature range of -40°C to +125°C and includes thermal shutdown and current limit protection for enhanced reliability. The device is available in lead-free, RoHS-compliant 8-pin ePad MSOP and 8-pin MSOP packages, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The MIC5282 is a high-performance linear regulator designed to operate with an input voltage range of 6V to 120V DC, making it suitable for high input voltage applications such as industrial and telecom systems. It provides a guaranteed output current of up to 50mA and features an ultra-low quiescent current of 6µA, which is beneficial for power-sensitive applications. The regulator offers adjustable output voltage options ranging from 1.27V to 5.5V, as well as fixed output options of 3.3V and 5.0V. With an impressive power supply rejection ratio (PSRR) of 80dB at 10kHz, the MIC5282 is optimized for high-voltage line transients, ensuring stable performance in harsh environments. It operates over a temperature range of -40°C to +125°C and includes thermal shutdown and current limit protection for enhanced reliability. The device is available in lead-free, RoHS-compliant 8-pin ePad MSOP and 8-pin MSOP packages, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
120V High PSRR LDO - MIC5282 - Microchip Technology, Inc.
Chandler, AZ, United States
120V High PSRR LDO
MIC5282
120V High PSRR LDO MIC5282
The MIC5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MIC5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MIC5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 50mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR (80dB at 10kHz) Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages

The MIC5282 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 50mA.

Ideal for high input voltage applications such as industrial and telecom, the MIC5282 offers ±3% initial accuracy, extremely high power supply rejection ratio (80dB at 10kHz) and ultra-low quiescent current of 6µA. The MIC5282 is optimized for high-voltage line transients, making it ideal for harsh environment applications.

The MIC5282 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options.

The MIC5282 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages.

Additional Features

    • Wide input voltage range: 6V to 120V DC
    • Ultra-low quiescent current: 6µA
    • 50mA guaranteed output current
    • Adjustable output from 1.27V to 5.5V
    • Withstands up to +120V DC at the input
    • Stable with ceramic output capacitors
    • Ultra-high PSRR (80dB at 10kHz)
    • Ultra-high line rejection (load dump)
    • High output accuracy:
      • ±3% initial accuracy
    • Thermal shutdown and current limit protection
    • Thermally efficient, 8-pin MSOP and 8-pin ePad MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5282
Product Name 120V High PSRR LDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA5643N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power Supply Chip >> Power Distribution Switches - BSP78HUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Input Voltage 42 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details