Microchip Technology, Inc. 120V High PSRR LDO MIC5281

Description
The MIC5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5281 offers 3% initial accuracy, extremely high power supply rejection ratio (>90db) and ultra-low quiescent current of 6µA. The MIC5281 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5281 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MIC5281 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 25mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR <90dB Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient 8-pin MSOP and 8-pin ePad MSOP packages
Datasheet
Description
The MIC5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5281 offers 3% initial accuracy, extremely high power supply rejection ratio (>90db) and ultra-low quiescent current of 6µA. The MIC5281 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5281 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MIC5281 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 25mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR <90dB Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient 8-pin MSOP and 8-pin ePad MSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V High PSRR LDO - MIC5281 - Microchip Technology, Inc.
Chandler, AZ, United States
120V High PSRR LDO
MIC5281
120V High PSRR LDO MIC5281
The MIC5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA. Ideal for high input voltage applications such as industrial and telecom, the MIC5281 offers 3% initial accuracy, extremely high power supply rejection ratio (>90db) and ultra-low quiescent current of 6µA. The MIC5281 is optimized for high-voltage line transients, making it ideal for harsh environment applications. The MIC5281 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options. The MIC5281 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages. Additional Features Wide input voltage range: 6V to 120V DC Ultra-low quiescent current: 6µA 25mA guaranteed output current Adjustable output from 1.27V to 5.5V Withstands up to +120V DC at the input Stable with ceramic output capacitors Ultra-high PSRR <90dB Ultra-high line rejection (load dump) High output accuracy: ±3% initial accuracy Thermal shutdown and current limit protection Thermally efficient 8-pin MSOP and 8-pin ePad MSOP packages

The MIC5281 high performance linear regulator offers a very wide input operating voltage range, up to 120V DC, and supplies an output current of up to 25mA.

Ideal for high input voltage applications such as industrial and telecom, the MIC5281 offers 3% initial accuracy, extremely high power supply rejection ratio (>90db) and ultra-low quiescent current of 6µA. The MIC5281 is optimized for high-voltage line transients, making it ideal for harsh environment applications.

The MIC5281 is offered in both fixed output voltage (3.3V/5.0V) and adjustable output voltage (1.27V to 5.5V) options.

The MIC5281 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, 8-pin ePad MSOP and 8-pin MSOP packages.

Additional Features

    • Wide input voltage range: 6V to 120V DC
    • Ultra-low quiescent current: 6µA
    • 25mA guaranteed output current
    • Adjustable output from 1.27V to 5.5V
    • Withstands up to +120V DC at the input
    • Stable with ceramic output capacitors
    • Ultra-high PSRR <90dB
    • Ultra-high line rejection (load dump)
    • High output accuracy:
      • ±3% initial accuracy
    • Thermal shutdown and current limit protection
    • Thermally efficient 8-pin MSOP and 8-pin ePad MSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5281
Product Name 120V High PSRR LDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
EMB1499Q Bidirectional Current DC/DC Controller - EMB1499QMHE/NOPB - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Supply Chip >> AC-DC Controllers & Regulators - IR11682STRPBF - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details