Microchip Technology, Inc. Ldo, 25Ma, 5.0V, 8Msop, Epad; Fixed Output Voltage Nom. Microchip MIC5281-5.0YMM

Description
LDO, 25MA, 5.0V, 8MSOP, EPAD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:120V; Product Range:-; Output Current:25mA; Output Type:Fixed; RoHS Compliant: Yes
Datasheet
Description
LDO, 25MA, 5.0V, 8MSOP, EPAD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:120V; Product Range:-; Output Current:25mA; Output Type:Fixed; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 25Ma, 5.0V, 8Msop, Epad; Fixed Output Voltage Nom. Microchip - 10AC8236 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 25Ma, 5.0V, 8Msop, Epad; Fixed Output Voltage Nom. Microchip
10AC8236
Ldo, 25Ma, 5.0V, 8Msop, Epad; Fixed Output Voltage Nom. Microchip 10AC8236
LDO, 25MA, 5.0V, 8MSOP, EPAD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:120V; Product Range:-; Output Current:25mA; Output Type:Fixed; RoHS Compliant: Yes

LDO, 25MA, 5.0V, 8MSOP, EPAD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6V; Input Voltage Max:120V; Product Range:-; Output Current:25mA; Output Type:Fixed; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8236
Product Name Ldo, 25Ma, 5.0V, 8Msop, Epad; Fixed Output Voltage Nom. Microchip
Input Voltage 6 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details