Microchip Technology, Inc. Ldo, Adj, 1.215 To 5V, -40 To 125Deg C; Output Type Microchip MIC5280YME

Description
LDO, ADJ, 1.215 TO 5V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:120V; Output Voltage Min:1.215V; Output Voltage Max:5V; Output Current Max:25mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes
Description
LDO, ADJ, 1.215 TO 5V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:120V; Output Voltage Min:1.215V; Output Voltage Max:5V; Output Current Max:25mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5280 is a low dropout (LDO) voltage regulator designed for high performance in demanding applications. It supports an adjustable output voltage range from 1.215V to 5V and operates over a wide input voltage range of 4.5V to 120V DC. The device is capable of delivering a maximum output current of 25mA while maintaining a low quiescent current of approximately 31µA, making it suitable for power-sensitive applications. This regulator features a high power supply rejection ratio (PSRR) greater than 80dB, which is beneficial for applications requiring low noise output, such as RF systems. It also includes thermal shutdown and current limit protection to enhance reliability. The operating temperature range is extensive, from -40°C to +125°C, allowing for use in harsh environments. The MIC5280 is packaged in an 8-pin EPAD SOIC format and is RoHS compliant, ensuring it meets environmental standards. Its ability to withstand input voltages down to -24V and up to +120V makes it versatile for various industrial and telecom applications.

Datasheet Summary
Powered by GS/AI

The MIC5280 is a low dropout (LDO) voltage regulator designed for high performance in demanding applications. It supports an adjustable output voltage range from 1.215V to 5V and operates over a wide input voltage range of 4.5V to 120V DC. The device is capable of delivering a maximum output current of 25mA while maintaining a low quiescent current of approximately 31µA, making it suitable for power-sensitive applications. This regulator features a high power supply rejection ratio (PSRR) greater than 80dB, which is beneficial for applications requiring low noise output, such as RF systems. It also includes thermal shutdown and current limit protection to enhance reliability. The operating temperature range is extensive, from -40°C to +125°C, allowing for use in harsh environments. The MIC5280 is packaged in an 8-pin EPAD SOIC format and is RoHS compliant, ensuring it meets environmental standards. Its ability to withstand input voltages down to -24V and up to +120V makes it versatile for various industrial and telecom applications.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.215 To 5V, -40 To 125Deg C; Output Type Microchip - 71Y1988 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.215 To 5V, -40 To 125Deg C; Output Type Microchip
71Y1988
Ldo, Adj, 1.215 To 5V, -40 To 125Deg C; Output Type Microchip 71Y1988
LDO, ADJ, 1.215 TO 5V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:120V; Output Voltage Min:1.215V; Output Voltage Max:5V; Output Current Max:25mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

LDO, ADJ, 1.215 TO 5V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:120V; Output Voltage Min:1.215V; Output Voltage Max:5V; Output Current Max:25mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1988
Product Name Ldo, Adj, 1.215 To 5V, -40 To 125Deg C; Output Type Microchip
Input Voltage 4.5 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details