Microchip Technology, Inc. Ldo, -Ve, 0.5Vdo, 0.1A, Adj, 3%, 5Sot23; Output Type Microchip MIC5271YM5-TR

Description
LDO, -VE, 0.5VDO, 0.1A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-14V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes
Description
LDO, -VE, 0.5VDO, 0.1A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-14V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, -Ve, 0.5Vdo, 0.1A, Adj, 3%, 5Sot23; Output Type Microchip - 64AH4162 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, -Ve, 0.5Vdo, 0.1A, Adj, 3%, 5Sot23; Output Type Microchip
64AH4162
Ldo, -Ve, 0.5Vdo, 0.1A, Adj, 3%, 5Sot23; Output Type Microchip 64AH4162
LDO, -VE, 0.5VDO, 0.1A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-14V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes

LDO, -VE, 0.5VDO, 0.1A, ADJ, 3%, 5SOT23; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-14V; Adjustable Output Voltage Max:-1.2V; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4162
Product Name Ldo, -Ve, 0.5Vdo, 0.1A, Adj, 3%, 5Sot23; Output Type Microchip
Input Voltage -16 to -3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details