Microchip Technology, Inc. 100mA Negative uCap LDO Regulator with Enable MIC5271

Description
The MIC5271 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5271 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current). The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability. Designed for applications where small packaging and efficiency are critical, the MIC5271 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5271 also includes a TTL-compatible enable pin, allowing the user to put the part into a zero-current off mode. The MIC5271 is available in the 5-pin SOT-23 package for space saving applications and it is available with an adjustable output. Additional Features Stable with ceramic or tantalum capacitor Positive and negative enable thresholds Low dropout voltage: -500mV @ -100mA Low ground current: -25µA @ load = -100µA Tight initial accuracy: ±2% Tight load and line regulation Thermal shutdown and current-limit protection IttyBitty 5-pin SOT-23 packaging Zero-current off mode
Datasheet
Description
The MIC5271 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5271 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current). The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability. Designed for applications where small packaging and efficiency are critical, the MIC5271 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5271 also includes a TTL-compatible enable pin, allowing the user to put the part into a zero-current off mode. The MIC5271 is available in the 5-pin SOT-23 package for space saving applications and it is available with an adjustable output. Additional Features Stable with ceramic or tantalum capacitor Positive and negative enable thresholds Low dropout voltage: -500mV @ -100mA Low ground current: -25µA @ load = -100µA Tight initial accuracy: ±2% Tight load and line regulation Thermal shutdown and current-limit protection IttyBitty 5-pin SOT-23 packaging Zero-current off mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mA Negative uCap LDO Regulator with Enable - MIC5271 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA Negative uCap LDO Regulator with Enable
MIC5271
100mA Negative uCap LDO Regulator with Enable MIC5271
The MIC5271 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5271 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current). The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability. Designed for applications where small packaging and efficiency are critical, the MIC5271 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5271 also includes a TTL-compatible enable pin, allowing the user to put the part into a zero-current off mode. The MIC5271 is available in the 5-pin SOT-23 package for space saving applications and it is available with an adjustable output. Additional Features Stable with ceramic or tantalum capacitor Positive and negative enable thresholds Low dropout voltage: -500mV @ -100mA Low ground current: -25µA @ load = -100µA Tight initial accuracy: ±2% Tight load and line regulation Thermal shutdown and current-limit protection IttyBitty 5-pin SOT-23 packaging Zero-current off mode

The MIC5271 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5271 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current).

The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability.

Designed for applications where small packaging and efficiency are critical, the MIC5271 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5271 also includes a TTL-compatible enable pin, allowing the user to put the part into a zero-current off mode.

The MIC5271 is available in the 5-pin SOT-23 package for space saving applications and it is available with an adjustable output.

Additional Features

    • Stable with ceramic or tantalum capacitor
    • Positive and negative enable thresholds
    • Low dropout voltage: -500mV @ -100mA
    • Low ground current: -25µA @ load = -100µA
    • Tight initial accuracy: ±2%
    • Tight load and line regulation
    • Thermal shutdown and current-limit protection
    • IttyBitty 5-pin SOT-23 packaging
    • Zero-current off mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5271
Product Name 100mA Negative uCap LDO Regulator with Enable
Regulator Type Low Dropout
Package Type Other; ['SOT-23']
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers