IC REG LINEAR -3V 100MA SOT23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5271-3.0BM5 | MIC5271-3.0BM5 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 0.1000 amps | 0.1000 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 |