Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5270BM5TR MIC5270BM5TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058873-MIC5270BM5TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: -1.2 V to -14 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -16V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.9V @ 100mA Operating Supply Current: 100μA to 3mA PSRR: 50dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: -14V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058873-MIC5270BM5TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: -1.2 V to -14 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -16V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.9V @ 100mA Operating Supply Current: 100μA to 3mA PSRR: 50dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: -14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5270BM5TR - 058873-MIC5270BM5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5270BM5TR
058873-MIC5270BM5TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5270BM5TR 058873-MIC5270BM5TR
Manufacturer: Microchip Technology Win Source Part Number: 058873-MIC5270BM5TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Voltage - Dropout (Typical): 0.5V @ 100mA Number of Regulators: 1 Output Type: Adjustable Output Current: 100mA Output Voltage: -1.2 V to -14 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: -16V Nominal Output Voltage (Min/Fixed): -1.2V Dropout Voltage-Max: 0.9V @ 100mA Operating Supply Current: 100μA to 3mA PSRR: 50dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: -14V

Manufacturer: Microchip Technology
Win Source Part Number: 058873-MIC5270BM5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Voltage - Dropout (Typical): 0.5V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Output Voltage: -1.2 V to -14 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: -16V
Nominal Output Voltage (Min/Fixed): -1.2V
Dropout Voltage-Max: 0.9V @ 100mA
Operating Supply Current: 100μA to 3mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: -14V

Buy Now Datasheet
Singapore, Singapore
0.1A SOT23 LDO Voltage Regulator IC
699-MIC5270BM5TR
0.1A SOT23 LDO Voltage Regulator IC 699-MIC5270BM5TR
IC REG LDO NEG ADJ 0.1A SOT23-5 Product overview: MIC5270BM5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5270BM5TR can be used for catalog matching and distributor lookup.

IC REG LDO NEG ADJ 0.1A SOT23-5 Product overview: MIC5270BM5TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.1A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5270BM5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 058873-MIC5270BM5TR 699-MIC5270BM5TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5270BM5TR 0.1A SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Other; Reel - TR
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6260KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details