Microchip Technology, Inc. 100mA Negative uCap LDO Regulator MIC5270

Description
The MIC5270 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5270 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current). The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability. Designed for applications where small packaging and efficiency are critical, the MIC5270 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5270 is available in the SOT-23-5 package for space saving applications and it is available with fixed -3.0V, -4.1V, -5.0V, and adjustable output packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features Stable with ceramic or tantalum capacitor Low dropout voltage: 500mV at 100mA Low ground current: 35µA at load equals 100µA Tight initial accuracy: ±2% Tight load and line regulation Thermal shutdown Current limiting IttyBitty® SOT-23-5 packaging
Datasheet
Description
The MIC5270 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5270 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current). The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability. Designed for applications where small packaging and efficiency are critical, the MIC5270 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5270 is available in the SOT-23-5 package for space saving applications and it is available with fixed -3.0V, -4.1V, -5.0V, and adjustable output packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features Stable with ceramic or tantalum capacitor Low dropout voltage: 500mV at 100mA Low ground current: 35µA at load equals 100µA Tight initial accuracy: ±2% Tight load and line regulation Thermal shutdown Current limiting IttyBitty® SOT-23-5 packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mA Negative uCap LDO Regulator - MIC5270 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA Negative uCap LDO Regulator
MIC5270
100mA Negative uCap LDO Regulator MIC5270
The MIC5270 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5270 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current). The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability. Designed for applications where small packaging and efficiency are critical, the MIC5270 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications. The MIC5270 is available in the SOT-23-5 package for space saving applications and it is available with fixed -3.0V, -4.1V, -5.0V, and adjustable output packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features Stable with ceramic or tantalum capacitor Low dropout voltage: 500mV at 100mA Low ground current: 35µA at load equals 100µA Tight initial accuracy: ±2% Tight load and line regulation Thermal shutdown Current limiting IttyBitty® SOT-23-5 packaging

The MIC5270 is a µCap 100mA negative regulator in a SOT-23-5 package. With better than 2% initial accuracy, this regulator provides a very accurate supply voltage for applications that require a negative rail. The MIC5270 sinks 100mA of output current at very low dropout voltage (600mV maximum at 100mA of output current).

The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The output typically requires only a 1µF capacitance for stability.

Designed for applications where small packaging and efficiency are critical, the MIC5270 combines LDO design expertise with IttyBitty® packaging to improve performance and reduce power dissipation. Ground current is optimized to help improve battery life in portable applications.

The MIC5270 is available in the SOT-23-5 package for space saving applications and it is available with fixed -3.0V, -4.1V, -5.0V, and adjustable output packages. For higher power requirements, see the MIC5209 or MIC5237.

Additional Features

    • Stable with ceramic or tantalum capacitor
    • Low dropout voltage: 500mV at 100mA
    • Low ground current: 35µA at load equals 100µA
    • Tight initial accuracy: ±2%
    • Tight load and line regulation
    • Thermal shutdown
    • Current limiting
    • IttyBitty® SOT-23-5 packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5270
Product Name 100mA Negative uCap LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['WAFER', 'SOT-23']
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details