Microchip Technology, Inc. Ldo, Fixed, -5V, 0.1A, Sot-23-5; Output Type Microchip MIC5270-5.0YM5-TR

Description
LDO, FIXED, -5V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -5V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -5V, 0.1A, Sot-23-5; Output Type Microchip - 52AH1189 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -5V, 0.1A, Sot-23-5; Output Type Microchip
52AH1189
Ldo, Fixed, -5V, 0.1A, Sot-23-5; Output Type Microchip 52AH1189
LDO, FIXED, -5V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

LDO, FIXED, -5V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

Supplier's Site
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1983 - Newark, An Avnet Company
Chicago, IL, United States
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1983
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1983
100MA NEGATIVE UCAP LDO REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

100MA NEGATIVE UCAP LDO REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo, -Ve, 0.5Vdo, 0.1A, 5V, 3%, 5Sot23; Output Type Microchip - 64AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, -Ve, 0.5Vdo, 0.1A, 5V, 3%, 5Sot23; Output Type Microchip
64AH4161
Ldo, -Ve, 0.5Vdo, 0.1A, 5V, 3%, 5Sot23; Output Type Microchip 64AH4161
LDO, -VE, 0.5VDO, 0.1A, 5V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes

LDO, -VE, 0.5VDO, 0.1A, 5V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52AH1189 71Y1983
Product Name Ldo, Fixed, -5V, 0.1A, Sot-23-5; Output Type Microchip 100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage -16 to -3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details