Microchip Technology, Inc. Ldo, -Ve, 0.5Vdo, 0.1A, 3V, 3%, 5Sot23; Output Type Microchip MIC5270-3.0YM5-TR

Description
LDO, -VE, 0.5VDO, 0.1A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes
Datasheet
Description
LDO, -VE, 0.5VDO, 0.1A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, -Ve, 0.5Vdo, 0.1A, 3V, 3%, 5Sot23; Output Type Microchip - 64AH4160 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, -Ve, 0.5Vdo, 0.1A, 3V, 3%, 5Sot23; Output Type Microchip
64AH4160
Ldo, -Ve, 0.5Vdo, 0.1A, 3V, 3%, 5Sot23; Output Type Microchip 64AH4160
LDO, -VE, 0.5VDO, 0.1A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes

LDO, -VE, 0.5VDO, 0.1A, 3V, 3%, 5SOT23; Output Type:Fixed; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Fixed Output Voltage Nom.:-3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site Datasheet
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1981 - Newark, An Avnet Company
Chicago, IL, United States
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1981
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1981
100MA NEGATIVE UCAP LDO REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

100MA NEGATIVE UCAP LDO REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sot-23 100Ma Negative Ucap Ldo Regulator Rohs Compliant Microchip - 79AH4334 - Newark, An Avnet Company
Chicago, IL, United States
Sot-23 100Ma Negative Ucap Ldo Regulator Rohs Compliant Microchip
79AH4334
Sot-23 100Ma Negative Ucap Ldo Regulator Rohs Compliant Microchip 79AH4334
SOT-23 100MA NEGATIVE UCAP LDO REGULATOR ROHS COMPLIANT: YES

SOT-23 100MA NEGATIVE UCAP LDO REGULATOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH4160 71Y1981
Product Name Ldo, -Ve, 0.5Vdo, 0.1A, 3V, 3%, 5Sot23; Output Type Microchip 100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage -16 to -3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details