Microchip Technology, Inc. 150mA uCap LDO MIC5268

Description
The MIC5268 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5268 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load. The MIC5268 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5268 is a fixed 1.2V regulator. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input
Datasheet
Description
The MIC5268 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5268 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load. The MIC5268 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5268 is a fixed 1.2V regulator. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA uCap LDO - MIC5268 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA uCap LDO
MIC5268
150mA uCap LDO MIC5268
The MIC5268 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5268 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load. The MIC5268 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5268 is a fixed 1.2V regulator. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input

The MIC5268 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5268 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load.

The MIC5268 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5268 is a fixed 1.2V regulator.

Additional Features

    • Power Good indicator
    • Load-independent, ultra-low ground current: 100mA
    • 150mA output current
    • Current limiting
    • Thermal shutdown
    • Tight load and line regulation
    • Zero off-mode current
    • Stability with low-ESR capacitors
    • Fast transient response
    • TTL logic-controlled enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5268
Product Name 150mA uCap LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UCC1806 Low Power, Dual Output, Current Mode PWM Controller - 5962-9457501MEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QKVS1 - TLF35584QKVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-LQFP-64
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC05D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 2 to 6 volts
View Details