Microchip Technology, Inc. Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip MIC5268-1.2YM5-TR

Description
IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip - 90Y7428 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip
90Y7428
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip 90Y7428
IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5268-1.2YM5-TR
LDO Voltage Regulators MIC5268-1.2YM5-TR
LDO Voltage Regulators 1.2V Linear Regulator with Power Good

LDO Voltage Regulators 1.2V Linear Regulator with Power Good

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 90Y7428 MIC5268-1.2YM5-TR
Product Name Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details