Microchip Technology, Inc. 150mA uCap LDO Regulator MIC5265

Description
The MIC5265 is a 150mA LDO in lead-free Thin SOT-23-5 packaging that is perfect for applications where cost is the priority. The MIC5265 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5265 is ideal for noise sensitive applications such as RF. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry. The MIC5265 has a 2.7V to 5.5V input operating voltage range, making it optimal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. The MIC5265 comes with an enable pin and can be put into a zero off-mode current state. The MIC5265 offers low dropout voltage (210mV at 150mA), low noise (57 µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled. Additional Features 2.7V to 5.5V supply voltage Low 90µA quiescent current per LDO Thin SOT-23-5 package Low Noise: 57µVrms High PSRR: 70dB at 1kHz Low dropout voltage: 210mV at 150mA Stable with ceramic output capacitors Independent enable pins Fast transient response Active shutdown on both outputs
Datasheet
Description
The MIC5265 is a 150mA LDO in lead-free Thin SOT-23-5 packaging that is perfect for applications where cost is the priority. The MIC5265 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5265 is ideal for noise sensitive applications such as RF. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry. The MIC5265 has a 2.7V to 5.5V input operating voltage range, making it optimal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. The MIC5265 comes with an enable pin and can be put into a zero off-mode current state. The MIC5265 offers low dropout voltage (210mV at 150mA), low noise (57 µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled. Additional Features 2.7V to 5.5V supply voltage Low 90µA quiescent current per LDO Thin SOT-23-5 package Low Noise: 57µVrms High PSRR: 70dB at 1kHz Low dropout voltage: 210mV at 150mA Stable with ceramic output capacitors Independent enable pins Fast transient response Active shutdown on both outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA uCap LDO Regulator - MIC5265 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA uCap LDO Regulator
MIC5265
150mA uCap LDO Regulator MIC5265
The MIC5265 is a 150mA LDO in lead-free Thin SOT-23-5 packaging that is perfect for applications where cost is the priority. The MIC5265 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5265 is ideal for noise sensitive applications such as RF. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry. The MIC5265 has a 2.7V to 5.5V input operating voltage range, making it optimal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. The MIC5265 comes with an enable pin and can be put into a zero off-mode current state. The MIC5265 offers low dropout voltage (210mV at 150mA), low noise (57 µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled. Additional Features 2.7V to 5.5V supply voltage Low 90µA quiescent current per LDO Thin SOT-23-5 package Low Noise: 57µVrms High PSRR: 70dB at 1kHz Low dropout voltage: 210mV at 150mA Stable with ceramic output capacitors Independent enable pins Fast transient response Active shutdown on both outputs

The MIC5265 is a 150mA LDO in lead-free Thin SOT-23-5 packaging that is perfect for applications where cost is the priority. The MIC5265 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5265 is ideal for noise sensitive applications such as RF. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry.

The MIC5265 has a 2.7V to 5.5V input operating voltage range, making it optimal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. The MIC5265 comes with an enable pin and can be put into a zero off-mode current state.

The MIC5265 offers low dropout voltage (210mV at 150mA), low noise (57 µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled.

Additional Features

    • 2.7V to 5.5V supply voltage
    • Low 90µA quiescent current per LDO
    • Thin SOT-23-5 package
    • Low Noise: 57µVrms
    • High PSRR: 70dB at 1kHz
    • Low dropout voltage: 210mV at 150mA
    • Stable with ceramic output capacitors
    • Independent enable pins
    • Fast transient response
    • Active shutdown on both outputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5265
Product Name 150mA uCap LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['TSOT', 'UDFN']
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CS5203A-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details