IC REG LINEAR 2.8V 150MA 16MLF
IC REG LINEAR 2.8V 150MA 16MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA
LDO Voltage Regulators 150mA uCap LDO Regulator
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5265-2.8YMT-TR | MIC5265-2.8YMT-TR | MIC5265-2.8YMT-TR | MIC5265-2.8YMT-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage | 2.8 volts | 2.8 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 2.00E-6 amps | 2.00E-6 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |