Microchip Technology, Inc. LDO Voltage Regulators MIC5265-2.5YD5-TR

Description
LDO Voltage Regulators 150mA uCap LDO Regulator
Datasheet
Description
LDO Voltage Regulators 150mA uCap LDO Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5265-2.5YD5-TR
LDO Voltage Regulators MIC5265-2.5YD5-TR
LDO Voltage Regulators 150mA uCap LDO Regulator

LDO Voltage Regulators 150mA uCap LDO Regulator

Buy Now Datasheet
Ic, Ldo Reg, 150Ma, 2.5V, Tsot23-5; Output Type Microchip - 03AJ2138 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 150Ma, 2.5V, Tsot23-5; Output Type Microchip
03AJ2138
Ic, Ldo Reg, 150Ma, 2.5V, Tsot23-5; Output Type Microchip 03AJ2138
IC, LDO REG, 150MA, 2.5V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, LDO REG, 150MA, 2.5V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MIC5265-2.5YD5-TR 03AJ2138
Product Name LDO Voltage Regulators Ic, Ldo Reg, 150Ma, 2.5V, Tsot23-5; Output Type Microchip
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details