Microchip Technology, Inc. 150mA uCap Dual LDO Regulator MIC5264

Description
The MIC5264 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5264 is ideal for noise sensitive RF applications. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry. The MIC5264 has a 2.7V to 5.5V input operating voltage range, making it ideal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. Each LDO is completely independent and can be powered independently, making it easier to use in distributed power applications. The MIC5264 offers low dropout voltage (210mV at 150mA), low noise (57µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled. Additional Features 2.7V to 5.5V supply voltage Low 90µA quiescent current per LDO Low noise: 57µVrms High PSRR: 70dB at 1kHz Low dropout voltage: 210mV at 150mA Stable with ceramic output capacitors Independent enable pins Fast transient response Active shutdown on both outputs
Datasheet
Description
The MIC5264 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5264 is ideal for noise sensitive RF applications. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry. The MIC5264 has a 2.7V to 5.5V input operating voltage range, making it ideal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. Each LDO is completely independent and can be powered independently, making it easier to use in distributed power applications. The MIC5264 offers low dropout voltage (210mV at 150mA), low noise (57µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled. Additional Features 2.7V to 5.5V supply voltage Low 90µA quiescent current per LDO Low noise: 57µVrms High PSRR: 70dB at 1kHz Low dropout voltage: 210mV at 150mA Stable with ceramic output capacitors Independent enable pins Fast transient response Active shutdown on both outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA uCap Dual LDO Regulator - MIC5264 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA uCap Dual LDO Regulator
MIC5264
150mA uCap Dual LDO Regulator MIC5264
The MIC5264 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5264 is ideal for noise sensitive RF applications. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry. The MIC5264 has a 2.7V to 5.5V input operating voltage range, making it ideal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. Each LDO is completely independent and can be powered independently, making it easier to use in distributed power applications. The MIC5264 offers low dropout voltage (210mV at 150mA), low noise (57µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled. Additional Features 2.7V to 5.5V supply voltage Low 90µA quiescent current per LDO Low noise: 57µVrms High PSRR: 70dB at 1kHz Low dropout voltage: 210mV at 150mA Stable with ceramic output capacitors Independent enable pins Fast transient response Active shutdown on both outputs

The MIC5264 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5264 is ideal for noise sensitive RF applications. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry.

The MIC5264 has a 2.7V to 5.5V input operating voltage range, making it ideal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. Each LDO is completely independent and can be powered independently, making it easier to use in distributed power applications.

The MIC5264 offers low dropout voltage (210mV at 150mA), low noise (57µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled.

Additional Features

    • 2.7V to 5.5V supply voltage
    • Low 90µA quiescent current per LDO
    • Low noise: 57µVrms
    • High PSRR: 70dB at 1kHz
    • Low dropout voltage: 210mV at 150mA
    • Stable with ceramic output capacitors
    • Independent enable pins
    • Fast transient response
    • Active shutdown on both outputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5264
Product Name 150mA uCap Dual LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['VDFN']
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24259RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details