Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5264-PJYML MIC5264-PJYML

Description
Manufacturer: Microchip Technology Win Source Part Number: 058872-MIC5264-PJYML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 3V, 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V, 3V Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA Operating Supply Current: 2μA to 150μA PSRR: 64dB to 62dB (1kHz to 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058872-MIC5264-PJYML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 3V, 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V, 3V Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA Operating Supply Current: 2μA to 150μA PSRR: 64dB to 62dB (1kHz to 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-PJYML - 058872-MIC5264-PJYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-PJYML
058872-MIC5264-PJYML
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-PJYML 058872-MIC5264-PJYML
Manufacturer: Microchip Technology Win Source Part Number: 058872-MIC5264-PJYML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 3V, 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V, 3V Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA Operating Supply Current: 2μA to 150μA PSRR: 64dB to 62dB (1kHz to 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 058872-MIC5264-PJYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 3V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V, 3V
Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Singapore, Singapore
3V 2.5V 0.15A LDO Voltage Regulator IC
699-MIC5264-PJYML
3V 2.5V 0.15A LDO Voltage Regulator IC 699-MIC5264-PJYML
IC REG LDO 3V/2.5V 0.15A 10MLF Product overview: MIC5264-PJYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5264-PJYML can be used for catalog matching and distributor lookup.

IC REG LDO 3V/2.5V 0.15A 10MLF Product overview: MIC5264-PJYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 2.5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 2.5V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5264-PJYML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 058872-MIC5264-PJYML 699-MIC5264-PJYML
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5264-PJYML 3V 2.5V 0.15A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 10-MLF (3x3) Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5988GEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.6 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details