Microchip Technology, Inc. Evaluation Boards - Linear Voltage Regulators - MIC5264-PGYML EV MIC5264-PGYML EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788704-MIC5264-PGYML EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V, 3V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA, 150mA Utilized IC / Part: MIC5264 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788704-MIC5264-PGYML EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V, 3V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA, 150mA Utilized IC / Part: MIC5264 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - MIC5264-PGYML EV - 788704-MIC5264-PGYML EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - MIC5264-PGYML EV
788704-MIC5264-PGYML EV
Evaluation Boards - Linear Voltage Regulators - MIC5264-PGYML EV 788704-MIC5264-PGYML EV
Manufacturer: Microchip Technology Win Source Part Number: 788704-MIC5264-PGYML EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V, 3V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA, 150mA Utilized IC / Part: MIC5264 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788704-MIC5264-PGYML EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V, 3V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 150mA, 150mA
Utilized IC / Part: MIC5264
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 788704-MIC5264-PGYML EV
Product Name Evaluation Boards - Linear Voltage Regulators - MIC5264-PGYML EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863991 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
TB,MNA-4A+,DQ849,08AM02,50 OHM - TB-186-4A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details