Microchip Technology, Inc. Evaluation Boards - Linear Voltage Regulators - MIC5264-NNYML EV MIC5264-NNYML EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788703-MIC5264-NNYML EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.85V, 2.85V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA, 150mA Utilized IC / Part: MIC5264 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788703-MIC5264-NNYML EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.85V, 2.85V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA, 150mA Utilized IC / Part: MIC5264 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - MIC5264-NNYML EV - 788703-MIC5264-NNYML EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - MIC5264-NNYML EV
788703-MIC5264-NNYML EV
Evaluation Boards - Linear Voltage Regulators - MIC5264-NNYML EV 788703-MIC5264-NNYML EV
Manufacturer: Microchip Technology Win Source Part Number: 788703-MIC5264-NNYML EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.85V, 2.85V Voltage - Input: 2.7 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 150mA, 150mA Utilized IC / Part: MIC5264 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788703-MIC5264-NNYML EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.85V, 2.85V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 150mA, 150mA
Utilized IC / Part: MIC5264
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 788703-MIC5264-NNYML EV
Product Name Evaluation Boards - Linear Voltage Regulators - MIC5264-NNYML EV
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 1743279 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer ARM; Arm; Other
View Details
EVAL BOARD FOR BFHKI-1252+ - TB-BFHKI-1252C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTS3035EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details