Microchip Technology, Inc. 2.85V 1.8V LDO Voltage Regulator IC MIC5264-NGYML

Description
IC REG LDO 2.85V/1.8V 10MLF Product overview: MIC5264-NGYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5264-NGYML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.85V/1.8V 10MLF Product overview: MIC5264-NGYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5264-NGYML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 1.8V LDO Voltage Regulator IC
699-MIC5264-NGYML
2.85V 1.8V LDO Voltage Regulator IC 699-MIC5264-NGYML
IC REG LDO 2.85V/1.8V 10MLF Product overview: MIC5264-NGYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5264-NGYML can be used for catalog matching and distributor lookup.

IC REG LDO 2.85V/1.8V 10MLF Product overview: MIC5264-NGYML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5264-NGYML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-NGYML - 058869-MIC5264-NGYML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-NGYML
058869-MIC5264-NGYML
PMIC - PMIC - Voltage Regulators - Linear - MIC5264-NGYML 058869-MIC5264-NGYML
Manufacturer: Microchip Technology Win Source Part Number: 058869-MIC5264-NGYML Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 2.85V, 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 2.85V Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA Operating Supply Current: 2μA to 150μA PSRR: 64dB to 62dB (1kHz to 100Hz) Protection Features: Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 058869-MIC5264-NGYML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 2.85V, 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.85V
Dropout Voltage-Max: 0.5V @ 150mA, 0.5V @ 150mA
Operating Supply Current: 2μA to 150μA
PSRR: 64dB to 62dB (1kHz to 100Hz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5264-NGYML 058869-MIC5264-NGYML
Product Name 2.85V 1.8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5264-NGYML
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 10-MLF (3x3)
Output Voltage 2.85 to 1.8 volts 1.8 to 2.85 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data