Microchip Technology, Inc. Low Drop Out Regulator, 300mA High PSRR MIC5259

Description
The MIC5259 is an efficient CMOS voltage regulator optimized for low-noise applications. It offers 1.5% initial accuracy, low dropout voltage (300mV at 300mA), and low ground current (typically 105µA at light load). The MIC5259 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5259 has a high PSRR even at low supply voltages, critical for battery-operated electronics. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5259 provides a TTL logic-compatible enable pin. When disabled, power consumption drops to nearly zero. The MIC5259 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications; a critical issue in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5259 is available in Thin SOT-23-5 package in a wide range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V PSRR: 70dB at 1kHz Low output noise: 30µVrms Stability with ceramic output capacitors Low dropout: 300mV at 300mA High output accuracy: 1.5% initial accuracy 3.0% over temperature Low quiescent current: 105µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current state Thermal shutdown and current limit protection
Datasheet
Description
The MIC5259 is an efficient CMOS voltage regulator optimized for low-noise applications. It offers 1.5% initial accuracy, low dropout voltage (300mV at 300mA), and low ground current (typically 105µA at light load). The MIC5259 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5259 has a high PSRR even at low supply voltages, critical for battery-operated electronics. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5259 provides a TTL logic-compatible enable pin. When disabled, power consumption drops to nearly zero. The MIC5259 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications; a critical issue in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5259 is available in Thin SOT-23-5 package in a wide range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V PSRR: 70dB at 1kHz Low output noise: 30µVrms Stability with ceramic output capacitors Low dropout: 300mV at 300mA High output accuracy: 1.5% initial accuracy 3.0% over temperature Low quiescent current: 105µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current state Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Drop Out Regulator, 300mA High PSRR - MIC5259 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Drop Out Regulator, 300mA High PSRR
MIC5259
Low Drop Out Regulator, 300mA High PSRR MIC5259
The MIC5259 is an efficient CMOS voltage regulator optimized for low-noise applications. It offers 1.5% initial accuracy, low dropout voltage (300mV at 300mA), and low ground current (typically 105µA at light load). The MIC5259 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5259 has a high PSRR even at low supply voltages, critical for battery-operated electronics. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5259 provides a TTL logic-compatible enable pin. When disabled, power consumption drops to nearly zero. The MIC5259 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications; a critical issue in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5259 is available in Thin SOT-23-5 package in a wide range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V PSRR: 70dB at 1kHz Low output noise: 30µVrms Stability with ceramic output capacitors Low dropout: 300mV at 300mA High output accuracy: 1.5% initial accuracy 3.0% over temperature Low quiescent current: 105µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current state Thermal shutdown and current limit protection

The MIC5259 is an efficient CMOS voltage regulator optimized for low-noise applications. It offers 1.5% initial accuracy, low dropout voltage (300mV at 300mA), and low ground current (typically 105µA at light load). The MIC5259 provides a very low noise output, ideal for RF applications where a clean voltage source is required. The MIC5259 has a high PSRR even at low supply voltages, critical for battery-operated electronics. A noise bypass pin is also available for further reduction of output noise.

Designed specifically for handheld and battery-powered devices, the MIC5259 provides a TTL logic-compatible enable pin. When disabled, power consumption drops to nearly zero.

The MIC5259 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications; a critical issue in handheld wireless devices.

Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. The MIC5259 is available in Thin SOT-23-5 package in a wide range of output voltages.

Additional Features

    • Input voltage range: 2.7V to 6.0V
    • PSRR: 70dB at 1kHz
    • Low output noise: 30µVrms
    • Stability with ceramic output capacitors
    • Low dropout: 300mV at 300mA
    • High output accuracy:
      • 1.5% initial accuracy
      • 3.0% over temperature
    • Low quiescent current: 105µA
    • Tight load and line regulation
    • TTL logic-controlled enable input
    • Zero off-mode current state
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC5259
Product Name Low Drop Out Regulator, 300mA High PSRR
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914P - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gate Drivers - 5962-9579801MPA - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details