Microchip Technology, Inc. 3V 0.3A LDO Voltage Regulator IC MIC5259-3.0YD5

Description
IC REG LDO 3V 0.3A TSOT23-5 Product overview: MIC5259-3.0YD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5259-3.0YD5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.3A TSOT23-5 Product overview: MIC5259-3.0YD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5259-3.0YD5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.3A LDO Voltage Regulator IC
699-MIC5259-3.0YD5
3V 0.3A LDO Voltage Regulator IC 699-MIC5259-3.0YD5
IC REG LDO 3V 0.3A TSOT23-5 Product overview: MIC5259-3.0YD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5259-3.0YD5 can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.3A TSOT23-5 Product overview: MIC5259-3.0YD5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5259-3.0YD5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-3.0YD5 - 208404-MIC5259-3.0YD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-3.0YD5
208404-MIC5259-3.0YD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-3.0YD5 208404-MIC5259-3.0YD5
Manufacturer: Microchip Technology Win Source Part Number: 208404-MIC5259-3.0YD 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.55V @ 300mA Operating Supply Current: 150μA to 250μA PSRR: 65dB to 53dB (10Hz to 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 208404-MIC5259-3.0YD5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.55V @ 300mA
Operating Supply Current: 150μA to 250μA
PSRR: 65dB to 53dB (10Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5259-3.0YD5 208404-MIC5259-3.0YD5
Product Name 3V 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5259-3.0YD5
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; TSOT-23-5
Output Voltage 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps
Dropout Voltage 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
Motor Drivers, Controllers - A4910KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details