The MIC5259 is a 300mA CMOS low-dropout voltage regulator designed for low-noise, battery-powered applications. It operates from 2.7V to 6.0V input, delivers 300mA at a dropout voltage of 300mV, and maintains 1.5% initial output accuracy with 3.0% over temperature. Output noise is 30µV(rms), and power supply rejection ratio is 70dB at 1kHz. It features a TTL-compatible enable input, shutdown current of 1µA, and stability with ceramic capacitors. The device is available in a 6-pin 2mm × 2mm MLF package and includes thermal shutdown and current limit protection. Operating junction temperature ranges from -40°C to +125°C.
Product overview: MIC5259-2.5YM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5259-2.5YM5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MIC5259-2.5YM5 |
| Product Name | LDO Voltage Regulator IC |