Microchip Technology, Inc. 150mA LDO MIC5258

Description
The MIC5258 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5258 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load . The MIC5258 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5258 is a fixed 1.2V regulator. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input
Datasheet
Description
The MIC5258 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5258 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load . The MIC5258 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5258 is a fixed 1.2V regulator. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA LDO - MIC5258 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA LDO
MIC5258
150mA LDO MIC5258
The MIC5258 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5258 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load . The MIC5258 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5258 is a fixed 1.2V regulator. Additional Features Power Good indicator Load-independent, ultra-low ground current: 100mA 150mA output current Current limiting Thermal shutdown Tight load and line regulation Zero off-mode current Stability with low-ESR capacitors Fast transient response TTL logic-controlled enable input

The MIC5258 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5258 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load .

The MIC5258 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5258 is a fixed 1.2V regulator.

Additional Features

    • Power Good indicator
    • Load-independent, ultra-low ground current: 100mA
    • 150mA output current
    • Current limiting
    • Thermal shutdown
    • Tight load and line regulation
    • Zero off-mode current
    • Stability with low-ESR capacitors
    • Fast transient response
    • TTL logic-controlled enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5258
Product Name 150mA LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck Boost 5A Step-Down DC-DC Converter IC - 85-BQ25895RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50 - TLS205B0LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74LV04D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details