Microchip Technology, Inc. Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip MIC5258-1.2YM5-TR

Description
IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip - 03AJ2137 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip
03AJ2137
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip 03AJ2137
IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

IC, LDO REG, 150MA, 1.2V, TSOT23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2137
Product Name Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5; Output Type Microchip
Input Voltage 2.7 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details