Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5258-1.2BM5 MIC5258-1.2BM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 058864-MIC5258-1.2BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 150μA Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058864-MIC5258-1.2BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 150μA Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5258-1.2BM5 - 058864-MIC5258-1.2BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5258-1.2BM5
058864-MIC5258-1.2BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5258-1.2BM5 058864-MIC5258-1.2BM5
Manufacturer: Microchip Technology Win Source Part Number: 058864-MIC5258-1.2BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Current: 150mA Output Voltage: 1.2V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 150μA Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 058864-MIC5258-1.2BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 150μA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 058864-MIC5258-1.2BM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5258-1.2BM5
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Enable, Power Good
Unlock Full Specs
to access all available technical data