Microchip Technology, Inc. 150mA uCap LDO MIC5256

Description
The MIC5256 is an efficient, precise CMOS voltage regulator. It offers better than 1% initial accuracy, extremely low dropout voltage (typically 135mV at 150mA) and low ground current (typically 90µA) over load. The MIC5256 features an error flag that indicates an output fault condition such as overcurrent, thermal shutdown, and dropout. Designed specifically for handheld and battery-powered devices, the MIC5256 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5256 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5256 offers a range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V Thin SOT package: 1mm height Error flag indicates fault condition Stable with ceramic output capacitor Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation Thermal shutdown and current limit protection Zero off-mode current TTL logic-controlled enable input
Datasheet
Description
The MIC5256 is an efficient, precise CMOS voltage regulator. It offers better than 1% initial accuracy, extremely low dropout voltage (typically 135mV at 150mA) and low ground current (typically 90µA) over load. The MIC5256 features an error flag that indicates an output fault condition such as overcurrent, thermal shutdown, and dropout. Designed specifically for handheld and battery-powered devices, the MIC5256 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5256 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5256 offers a range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V Thin SOT package: 1mm height Error flag indicates fault condition Stable with ceramic output capacitor Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation Thermal shutdown and current limit protection Zero off-mode current TTL logic-controlled enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA uCap LDO - MIC5256 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA uCap LDO
MIC5256
150mA uCap LDO MIC5256
The MIC5256 is an efficient, precise CMOS voltage regulator. It offers better than 1% initial accuracy, extremely low dropout voltage (typically 135mV at 150mA) and low ground current (typically 90µA) over load. The MIC5256 features an error flag that indicates an output fault condition such as overcurrent, thermal shutdown, and dropout. Designed specifically for handheld and battery-powered devices, the MIC5256 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5256 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5256 offers a range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V Thin SOT package: 1mm height Error flag indicates fault condition Stable with ceramic output capacitor Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation Thermal shutdown and current limit protection Zero off-mode current TTL logic-controlled enable input

The MIC5256 is an efficient, precise CMOS voltage regulator. It offers better than 1% initial accuracy, extremely low dropout voltage (typically 135mV at 150mA) and low ground current (typically 90µA) over load. The MIC5256 features an error flag that indicates an output fault condition such as overcurrent, thermal shutdown, and dropout.

Designed specifically for handheld and battery-powered devices, the MIC5256 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero.

The MIC5256 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5256 offers a range of output voltages.

Additional Features

    • Input voltage range: 2.7V to 6.0V
    • Thin SOT package: 1mm height
    • Error flag indicates fault condition
    • Stable with ceramic output capacitor
    • Ultra-low dropout: 135mV at 150mA
    • High output accuracy:
      • 1.0% initial accuracy
      • 2.0% over temperature
    • Low quiescent current: 90µA
    • Tight load and line regulation
    • Thermal shutdown and current limit protection
    • Zero off-mode current
    • TTL logic-controlled enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5256
Product Name 150mA uCap LDO
Package Type SOT23; Other; ['TSOT', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25066 System Power Management and Protection IC with PMBus - LM25066PSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810D1LD V33 - TLS810D1LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details