Manufacturer: Microchip Technology
Win Source Part Number: 1323645-MIC5256-2.85
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.85V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
PSRR: 60dB ~ 45dB (10Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5256285YM5TR,MIC5
Base Product Number: MIC5256
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.25V @ 150mA
IC REG LIN 2.85V 150MA SOT23-5 Product overview: MIC5256-2.85YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5256-2.85YM5-
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LIN 2.85V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators 150mA uCap LDO w/Flag
IC REG LIN 2.85V 150MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1323645-MIC5256-2.85YM5-TR | 776-MIC5256-2.85YM5-TR | 576-1842-2-ND | MIC5256-2.85YM5-TR | MIC5256-2.85YM5-TR | MIC5256-2.85YM5-TR | MIC5256-2.85YM5-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 2.85V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |