Microchip Technology, Inc. 150mA Low Noise uCap LDO MIC5255

Description
The MIC5255 is an efficient, precise CMOS voltage regulator optimized for ultra-low noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5255 provides a very-low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5255 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5255 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5255 offers a range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V Thin SOT package: 1mm height SOT-23-5 Ultra-low output noise: 30µV(rms) Stability with ceramic output capacitors Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection
Datasheet
Description
The MIC5255 is an efficient, precise CMOS voltage regulator optimized for ultra-low noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5255 provides a very-low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5255 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5255 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5255 offers a range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V Thin SOT package: 1mm height SOT-23-5 Ultra-low output noise: 30µV(rms) Stability with ceramic output capacitors Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Low Noise uCap LDO - MIC5255 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA Low Noise uCap LDO
MIC5255
150mA Low Noise uCap LDO MIC5255
The MIC5255 is an efficient, precise CMOS voltage regulator optimized for ultra-low noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5255 provides a very-low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise. Designed specifically for handheld and battery-powered devices, the MIC5255 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero. The MIC5255 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices. Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5255 offers a range of output voltages. Additional Features Input voltage range: 2.7V to 6.0V Thin SOT package: 1mm height SOT-23-5 Ultra-low output noise: 30µV(rms) Stability with ceramic output capacitors Ultra-low dropout: 135mV at 150mA High output accuracy: 1.0% initial accuracy 2.0% over temperature Low quiescent current: 90µA Tight load and line regulation TTL logic-controlled enable input Zero off-mode current Thermal shutdown and current limit protection

The MIC5255 is an efficient, precise CMOS voltage regulator optimized for ultra-low noise applications. It offers 1% initial accuracy, extremely low dropout voltage (135mV at 150mA) and low ground current (typically 90µA). The MIC5255 provides a very-low noise output, ideal for RF applications where a clean voltage source is required. A noise bypass pin is also available for further reduction of output noise.

Designed specifically for handheld and battery-powered devices, the MIC5255 provides a TTL logic-compatible enable pin. When disabled, power consumption drops nearly to zero.

The MIC5255 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.

Key features include current limit, thermal shutdown, faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package and the new Thin SOT-23-5, which offers the same footprint as the standard IttyBitty® SOT-23-5, but is only 1mm tall. The MIC5255 offers a range of output voltages.

Additional Features

    • Input voltage range: 2.7V to 6.0V
    • Thin SOT package: 1mm height SOT-23-5
    • Ultra-low output noise: 30µV(rms)
    • Stability with ceramic output capacitors
    • Ultra-low dropout: 135mV at 150mA
    • High output accuracy:
      • 1.0% initial accuracy
      • 2.0% over temperature
    • Low quiescent current: 90µA
    • Tight load and line regulation
    • TTL logic-controlled enable input
    • Zero off-mode current
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5255
Product Name 150mA Low Noise uCap LDO
Package Type SOT23; Other; ['WAFER', 'TSOT', 'VDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Board Mount Modules - AHE2805D/CHB - 1227364-AHE2805D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details