The MIC5255-3.3BML-TR is a CMOS linear voltage regulator designed for ultra-low-noise applications, providing a fixed output voltage of 3.3V. It features an input voltage range of 2.7V to 6.0V and can deliver up to 150mA of output current with a low dropout voltage of 135mV. The device has a low quiescent current of 90µA, making it suitable for battery-powered and handheld devices. This regulator offers 1% initial output accuracy and includes a noise bypass pin for additional noise reduction, which is particularly beneficial for RF applications. The MIC5255 is compatible with low-ESR ceramic capacitors, allowing for a compact design. It also incorporates protection features such as thermal shutdown and current limit, ensuring safe operation. The product is available in a 6-pin 2mm x 2mm MLF package, which is advantageous for space-constrained applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 3.3V 150MA 6MLF
IC REG LINEAR 3.3V 150MA 6MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5255-3.3BML-TR-ND | MIC5255-3.3BML-TR | MIC5255-3.3BML-TR | MIC5255-3.3BML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | ||
| Special Features | Input Overcurrent Protection | Enable |