Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5255-3.0YD5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2821-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2821-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2821-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2821-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2821-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2821-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2821-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2821-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2821-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-3.0YD5-TR - 119597-MIC5255-3.0YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-3.0YD5-TR
119597-MIC5255-3.0YD5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-3.0YD5-TR 119597-MIC5255-3.0YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 119597-MIC5255-3.0YD 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 150mA Operating Supply Current: 150μA PSRR: 60dB to 50dB (10Hz to 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Manufacturer: Microchip Technology
Win Source Part Number: 119597-MIC5255-3.0YD5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 60dB to 50dB (10Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Singapore, Singapore
3V 150MA Voltage Regulator IC
776-MIC5255-3.0YD5-TR
3V 150MA Voltage Regulator IC 776-MIC5255-3.0YD5-TR
IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5255-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-3.0YD5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA TSOT23-5 Product overview: MIC5255-3.0YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-3.0YD5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LDO Regulator Pos 3V 0.15A 5-Pin TSOT-23 T/R - 536-MIC5255-3.0YD5-TR - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3V 0.15A 5-Pin TSOT-23 T/R
536-MIC5255-3.0YD5-TR
LDO Regulator Pos 3V 0.15A 5-Pin TSOT-23 T/R 536-MIC5255-3.0YD5-TR
LDO Regulator Pos 3V 0.15A 5-Pin TSOT-23 T/R

LDO Regulator Pos 3V 0.15A 5-Pin TSOT-23 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5255-3.0YD5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5255-3.0YD5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5255-3.0YD5-TR
IC REG LINEAR 3V 150MA TSOT23-5

IC REG LINEAR 3V 150MA TSOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5255-3.0YD5-TR
LDO Voltage Regulators MIC5255-3.0YD5-TR
LDO Voltage Regulators 150mA Low Noise uCap LDO

LDO Voltage Regulators 150mA Low Noise uCap LDO

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5255-3.0YD5-TR
PMIC - Voltage Regulators - Linear MIC5255-3.0YD5-TR
IC REG LINEAR 3V 150MA TSOT23-5

IC REG LINEAR 3V 150MA TSOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5255-3.0YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5255-3.0YD5-TR
Voltage Regulators - Linear MIC5255-3.0YD5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2821-1-ND 119597-MIC5255-3.0YD5-TR 776-MIC5255-3.0YD5-TR 536-MIC5255-3.0YD5-TR MIC5255-3.0YD5-TR MIC5255-3.0YD5-TR MIC5255-3.0YD5-TR MIC5255-3.0YD5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5255-3.0YD5-TR 3V 150MA Voltage Regulator IC LDO Regulator Pos 3V 0.15A 5-Pin TSOT-23 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data