The MIC5255-2.9BD5-TR is a CMOS linear voltage regulator designed for ultra-low-noise applications, providing a fixed output voltage of 2.9V. It features an input voltage range of 2.7V to 6.0V and delivers up to 150mA of output current with a low dropout voltage of 135mV. The device exhibits high output accuracy of 1% initially and 2% over temperature, making it suitable for precision applications. With a quiescent current of only 90µA, it is optimized for battery-powered devices, and its enable pin allows for nearly zero power consumption when disabled. The MIC5255-2.9BD5-TR supports low-ESR ceramic capacitors, which helps minimize board space. Additional features include thermal shutdown, current limit protection, and a noise bypass pin for further noise reduction, making it ideal for RF applications. The product is available in a compact 5-pin TSOT-23-5 package.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.9V 150MA TSOT23-5
IC REG LIN 2.9V 150MA TSOT23-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5255-2.9BD5-TR-ND | MIC5255-2.9BD5-TR | MIC5255-2.9BD5-TR | MIC5255-2.9BD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |