IC REG LINEAR 2.8V 150MA 6MLF Product overview: MIC5255-2.8YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-2.8YML-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 788696-MIC5255-2.8YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-VQFN Exposed Pad, 6-MLF
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5255
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
PSRR: 60dB ~ 50dB (10Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-MLF (2x2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 150mA
Alternative Parts (Cross-Reference): S-1333D28-A4T1U3; S-1313C28-A4T1U3 ; XC6501A28A7R-G; XC6501B28A7R-G;
Introduction Date: June 01, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.8V 150MA 6MLF
LDO Regulator Pos 2.8V 0.15A 6-Pin DFN EP T/R
LDO Voltage Regulators 150mA Low Noise uCap LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
IC REG LINEAR 2.8V 150MA 6MLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5255-2.8YML-TR | MIC5255-2.8YML-TR-ND | 788696-MIC5255-2.8YML-TR | MIC5255-2.8YML-TR | 536-MIC5255-2.8YML-TR | MIC5255-2.8YML-TR | MIC5255-2.8YML-TR | MIC5255-2.8YML-TR |
| Product Name | 2.8V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.8YML-TR | PMIC - Voltage Regulators - Linear | LDO Regulator Pos 2.8V 0.15A 6-Pin DFN EP T/R | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VQFN Exposed Pad, 6-MLF | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 volts | ||
| IOUT | 1 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 6 volts | 6 volts | ? to 6 volts |