IC REG LIN 2.85V 150MA TSOT23-5 Product overview: MIC5255-2.85YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-2.85YD5-
Manufacturer: Microchip Technology
Win Source Part Number: 1076915-MIC5255-2.85
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.25V @ 150mA
Operating Supply Current: 150μA
PSRR: 60dB to 50dB (10Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
LDO Voltage Regulators 150mA Low Noise uCap LDO
IC REG LIN 2.85V 150MA TSOT23-5
IC REG LIN 2.85V 150MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5255-2.85YD5-TR | 1076915-MIC5255-2.85YD5-TR | MIC5255-2.85YD5-TR-ND | MIC5255-2.85YD5-TR | MIC5255-2.85YD5-TR | MIC5255-2.85YD5-TR | MIC5255-2.85YD5-TR |
| Product Name | 2.85V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.85YD5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | 2.85 volts | ||
| IOUT | 1 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.2500 to ? volts | 0.2500 volts | 0.2500 volts |